12SWS3026B详情
Essentra 12SWS3026B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
Round
Mounting Hole Size
13.1 mm
Factory Pack QuantityFactory Pack Quantity
1
类型
肩垫圈
颜色
Black
外径
25.4 mm
产品
Washers
12SWS3026B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。