12SWS4010B详情
Essentra 12SWS4010B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
Round
Mounting Hole Size
14.3 mm
Factory Pack QuantityFactory Pack Quantity
1
类型
肩垫圈
颜色
Black
螺纹尺寸
9/16
外径
31.8 mm
产品
Washers
12SWS4010B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。