13ME069N详情
Essentra 13ME069N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Inside Diameter
6.3 mm
Factory Pack QuantityFactory Pack Quantity
1000
类型
Round
颜色
Black
性别
Female / Female
外径
10 mm
产品
Spacers
长度
5 mm
13ME069N拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。