13RS018735B详情
Essentra 13RS018735B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Inside Diameter
3.1 mm
Factory Pack QuantityFactory Pack Quantity
1
类型
Round
颜色
Black
性别
Female / Female
螺纹尺寸
#4, M3
外径
4.7 mm
产品
Spacers
长度
11.1 mm
13RS018735B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。