13RS043722B详情
Essentra 13RS043722B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Inside Diameter
5 mm
Factory Pack QuantityFactory Pack Quantity
1
类型
Round
颜色
Black
性别
Female / Female
螺纹尺寸
#10
外径
11.1 mm
产品
Spacers
长度
7.1 mm
13RS043722B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。