13RS048015B详情
Essentra 13RS048015B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Inside Diameter
0.191 in
Factory Pack QuantityFactory Pack Quantity
500
类型
Round
颜色
Black
螺纹尺寸
#8, M4
外径
0.475 in
产品
Spacers
长度
0.328 in
13RS048015B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。