13RS087550B详情
Essentra 13RS087550B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Inside Diameter
0.251 in
Factory Pack QuantityFactory Pack Quantity
250
类型
Round
颜色
Black
螺纹尺寸
#12, M5
外径
0.875 in
产品
Spacers
长度
0.625 in
13RS087550B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。