13RS100012B详情
Essentra 13RS100012B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Inside Diameter
6.4 mm
Factory Pack QuantityFactory Pack Quantity
1
类型
Round
颜色
Black
性别
Female / Female
螺纹尺寸
#12, M5
外径
25.4 mm
产品
Spacers
长度
3.2 mm
13RS100012B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。