13RSSR0234详情
Essentra 13RSSR0234重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Inside Diameter
16 mm
Factory Pack QuantityFactory Pack Quantity
1000
类型
Round
颜色
Natural
性别
Female / Female
外径
25.4 mm
产品
Spacers
长度
19.1 mm
13RSSR0234拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。