13SP014B详情
Essentra 13SP014B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Inside Diameter
2.9 mm
Factory Pack QuantityFactory Pack Quantity
1000
类型
Round
颜色
Black
性别
Female / Female
外径
4.8 mm
产品
Spacers
长度
12.7 mm
13SP014B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。