13SP204B详情
Essentra 13SP204B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Inside Diameter
0.171 in
Factory Pack QuantityFactory Pack Quantity
1000
类型
Round
颜色
Black
螺纹尺寸
#8, M4
外径
0.5 in
产品
Spacers
长度
0.125 in
13SP204B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。