167103069902详情
Essentra 167103069902重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
Truss
Mounting Hole Size
4.8 mm
Factory Pack QuantityFactory Pack Quantity
100
类型
翅片铆钉
颜色
Black
产品
Rivets
长度
17.3 mm
167103069902拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。