17W07480B详情
Essentra 17W07480B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
Round
Mounting Hole Size
19 mm
Factory Pack QuantityFactory Pack Quantity
1
类型
平垫圈
颜色
Black
螺纹尺寸
1.5 mm
产品
Washers
17W07480B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。