183043070409详情
Essentra 183043070409重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyether Ether Ketone (PEEK)
RoHS
Details
Screw Head
内六角
Mounting Hole Size
3 mm
Factory Pack QuantityFactory Pack Quantity
10
类型
盖形螺钉
颜色
Brown
螺纹尺寸
M4
外径
7 mm
产品
Screws
长度
30 mm
183043070409拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。