183051270409详情
Essentra 183051270409重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyether Ether Ketone (PEEK)
RoHS
Details
Screw Head
内六角
Mounting Hole Size
4 mm
Factory Pack QuantityFactory Pack Quantity
10
类型
盖形螺钉
颜色
Brown
螺纹尺寸
M5
外径
8.5 mm
产品
Screws
长度
12 mm
183051270409拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。