183052570409详情
Essentra 183052570409重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyether Ether Ketone (PEEK)
Factory Pack QuantityFactory Pack Quantity
10
Mounting Hole Size
4 mm
Screw Head
内六角
RoHS
Details
类型
盖形螺钉
颜色
Brown
螺纹尺寸
M5
外径
8.5 mm
产品
Screws
长度
25 mm
183052570409拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。