183081070409详情
Essentra 183081070409重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyether Ether Ketone (PEEK)
RoHS
Details
Screw Head
内六角
Mounting Hole Size
6 mm
Factory Pack QuantityFactory Pack Quantity
1
类型
盖形螺钉
颜色
Brown
螺纹尺寸
M8
外径
13 mm
产品
Screws
长度
10 mm
183081070409拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。