186503570409详情
Essentra 186503570409重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyether Ether Ketone (PEEK)
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
10
类型
Hex
颜色
Brown
性别
Female / Female
螺纹尺寸
M5
产品
Standoffs
长度
35 mm
186503570409拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。