27PIF0089B详情
Essentra 27PIF0089B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
Pan
Mounting Hole Size
6.2 mm
Factory Pack QuantityFactory Pack Quantity
1000
类型
Push-In Rivet
颜色
Black
外径
12.7 mm
产品
Rivets
长度
6.7 mm
27PIF0089B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。