27RT187550W详情
Essentra 27RT187550W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
Round
Mounting Hole Size
4.8 mm
Factory Pack QuantityFactory Pack Quantity
1000
类型
棘轮紧固件
颜色
White
外径
11.2 mm
产品
Fasteners
长度
14.3 mm
27RT187550W拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。