27XT1250375N详情
Essentra 27XT1250375N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Hole Size
0.125 in
Screw Head
Truss
RoHS
Details
类型
Push-In
颜色
Natural
产品
Rivets
长度
0.458 in
27XT1250375N拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。