302460059935详情
Essentra 302460059935重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
100
类型
Hex
颜色
Black
性别
Female / Female
螺纹尺寸
M4
产品
Spacers
长度
60 mm
302460059935拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。