303040000002详情
Essentra 303040000002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
50
类型
Hex
颜色
Black
性别
Female / Female
螺纹尺寸
M3
产品
Spacers
长度
12.7 mm
303040000002拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components
Essentra Components
Essentra
Essentra Components
Essentra Components








哦! 它是空的。