3404400087B详情
Essentra 3404400087B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
内六角
Factory Pack QuantityFactory Pack Quantity
1000
类型
盖形螺钉
颜色
Black
螺纹尺寸
#4-40
外径
4.5 mm
产品
Screws
长度
22.2 mm
3404400087B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。