3406320112B详情
Essentra 3406320112B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
内六角
Factory Pack QuantityFactory Pack Quantity
1000
类型
盖形螺钉
颜色
Black
螺纹尺寸
#6-32
外径
5.6 mm
产品
Screws
长度
28.6 mm
3406320112B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。