3437516125B详情
Essentra 3437516125B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
500
Screw Head
内六角
类型
盖形螺钉
颜色
Black
螺纹尺寸
3/8-16
外径
14.1 mm
产品
Screws
长度
31.8 mm
3437516125B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。