3462511300详情
Essentra 3462511300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
内六角
Factory Pack QuantityFactory Pack Quantity
250
类型
盖形螺钉
颜色
Natural
螺纹尺寸
1/2-13
外径
23.6 mm
产品
Screws
长度
76.2 mm
3462511300拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。