466581详情
Essentra 466581重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Low-Density Polyethylene (LDPE)
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
800
类型
圆形滑道
颜色
Black
外径
55 mm
产品
Glides
器件厚度
1 mm to 3 mm
0个相似型号
466581拓展信息
TKG1040B
Essentra Components
RCR111512A
Essentra Components
RDR111571A
Essentra Components
RDR111049A
Essentra Components
RDR111044A
Essentra Components
RDP465338A
Essentra Components
466582
Essentra
BNC0312B
Essentra
HS12076A
Essentra
HV904120A
Essentra








哦! 它是空的。