498548详情
Essentra 498548重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
High-Density Polyethylene (HDPE)
Factory Pack QuantityFactory Pack Quantity
250
Screw/Thread Size
M30 X 2.0
Mounting Method
Threaded
Mounting Styles
Threaded
Package
Bulk
厂商
Essentra组件
Product Status
活跃
系列
TOR
类型
Threaded O-Ring
颜色
Yellow
孔直径
-
法兰直径
1.496 (38.00mm)
产品
Plugs
面板厚度
-
498548拓展信息
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra
Essentra








哦! 它是空的。