50M020040D008B详情
Essentra 50M020040D008B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
带槽奶酪
Factory Pack QuantityFactory Pack Quantity
1000
类型
Machine Screw
颜色
Black
螺纹尺寸
M2 x .4
外径
3.8 mm
产品
Screws
长度
8 mm
50M020040D008B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。