50M020040G012详情
Essentra 50M020040G012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
菲利普斯灌注器
Factory Pack QuantityFactory Pack Quantity
1000
类型
Phillips
颜色
Natural
螺纹尺寸
M2 x .4
外径
3.8 mm
产品
Screws
长度
12 mm
50M020040G012拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。