50M020040K004详情
Essentra 50M020040K004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA)
RoHS
Details
Screw Head
开槽六角
Factory Pack QuantityFactory Pack Quantity
1000
类型
六角开槽型
颜色
Natural
螺纹尺寸
M2 x .4
外径
3.02 mm to 3.2 mm
产品
Screws
长度
4 mm
50M020040K004拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。