50M025045D005B详情
Essentra 50M025045D005B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
奶酪槽
Factory Pack QuantityFactory Pack Quantity
1
类型
Machine Screw
颜色
Black
螺纹尺寸
M2.5 x 0.45
外径
4.5 mm
产品
Screws
长度
5 mm
50M025045D005B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。