50M025045F010详情
Essentra 50M025045F010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
开槽填塞器
Factory Pack QuantityFactory Pack Quantity
1000
类型
Machine Screw
颜色
Natural
螺纹尺寸
M2.5 x 0.45
外径
5 mm
产品
Screws
长度
10 mm
50M025045F010拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。