50M030050G030详情
Essentra 50M030050G030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
十字螺丝
Factory Pack QuantityFactory Pack Quantity
1000
类型
Phillips
颜色
Natural
螺纹尺寸
M3 x 0.5
外径
6 mm
产品
Screws
长度
30 mm
50M030050G030拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。