50M030050H012B详情
Essentra 50M030050H012B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
开槽平头
Factory Pack QuantityFactory Pack Quantity
1000
类型
开槽沉头
颜色
Black
螺纹尺寸
M3 x .5
外径
6.3 mm
产品
Screws
长度
12 mm
50M030050H012B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。