50M030050T042详情
Essentra 50M030050T042重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
开槽圆形
Factory Pack QuantityFactory Pack Quantity
1000
类型
拇指螺钉
颜色
Natural
螺纹尺寸
M3 x 0.5
外径
8.1 mm
产品
Screws
长度
42 mm
50M030050T042拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。