50M035060G035详情
Essentra 50M035060G035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
菲利普斯灌注器
Factory Pack QuantityFactory Pack Quantity
1000
类型
Phillips
颜色
Natural
螺纹尺寸
M3.5 x 0.6
外径
7 mm
产品
Screws
长度
35 mm
50M035060G035拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。