50M035060T016详情
Essentra 50M035060T016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
开槽圆形
Factory Pack QuantityFactory Pack Quantity
1000
类型
开槽拇指
颜色
Natural
螺纹尺寸
M3.5 x 0.6
外径
8.5 mm
产品
Screws
长度
16 mm
50M035060T016拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。