50M040070I016B详情
Essentra 50M040070I016B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
平交叉
Factory Pack QuantityFactory Pack Quantity
1
类型
Phillips
颜色
Black
螺纹尺寸
M4 x 0.7
外径
9.4 mm
产品
Screws
长度
16 mm
50M040070I016B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。