50M040070P020B详情
Essentra 50M040070P020B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
十字盘
Factory Pack QuantityFactory Pack Quantity
1000
类型
Phillips
颜色
Black
螺纹尺寸
M4x 0.7
外径
7.6 mm to 8 mm
产品
Screws
长度
20 mm
50M040070P020B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。