50M050080F030详情
Essentra 50M050080F030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Factory Pack QuantityFactory Pack Quantity
500
Screw Head
开槽填塞器
RoHS
Details
类型
Machine Screw
颜色
Natural
螺纹尺寸
M5 x 0.8
外径
9.5 mm
产品
Screws
长度
30 mm
50M050080F030拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。