50M050080N010B详情
Essentra 50M050080N010B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
开槽平底锅
Factory Pack QuantityFactory Pack Quantity
1000
类型
带槽平底锅
颜色
Black
螺纹尺寸
M5 x 0.8
外径
9.1 mm to 9.5 mm
产品
Screws
长度
10 mm
50M050080N010B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。