50M060100D005详情
Essentra 50M060100D005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Factory Pack QuantityFactory Pack Quantity
1000
Screw Head
带槽奶酪
RoHS
Details
类型
Machine Screw
颜色
Natural
螺纹尺寸
M6 x 1
外径
10 mm
产品
Screws
长度
5 mm
50M060100D005拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。