50M060100F075详情
Essentra 50M060100F075重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
开槽填塞器
Factory Pack QuantityFactory Pack Quantity
500
类型
Machine Screw
颜色
Natural
螺纹尺寸
M6 x 1.0
外径
12 mm
产品
Screws
长度
75 mm
50M060100F075拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。