50M060100G045详情
Essentra 50M060100G045重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
菲利普斯灌注器
Factory Pack QuantityFactory Pack Quantity
500
类型
Phillips
颜色
Natural
螺纹尺寸
M6 x 1.0
外径
12 mm
产品
Screws
长度
45 mm
50M060100G045拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。