50M060100M010详情
Essentra 50M060100M010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
菲利普斯椭圆形
Factory Pack QuantityFactory Pack Quantity
500
类型
Phillips
颜色
Natural
螺纹尺寸
M6 x 1.0
外径
12.6 mm
产品
Screws
长度
10 mm
50M060100M010拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。