50M080125N016B详情
Essentra 50M080125N016B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
开槽平底锅
Factory Pack QuantityFactory Pack Quantity
500
类型
带槽平底锅
颜色
Black
螺纹尺寸
M8 x 1.25
外径
15.5 mm to 16 mm
产品
Screws
长度
16 mm
50M080125N016B拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。