50M100150G019详情
Essentra 50M100150G019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
RoHS
Details
Screw Head
Fillister Phillips
Factory Pack QuantityFactory Pack Quantity
500
类型
Phillips
颜色
Natural
螺纹尺寸
M10 x 1.5
外径
18 mm
产品
Screws
长度
19 mm
50M100150G019拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。