50M100150S060详情
Essentra 50M100150S060重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Factory Pack QuantityFactory Pack Quantity
500
Mounting Hole Size
8 mm
Screw Head
内六角
RoHS
Details
类型
Machine Screw
颜色
Natural
螺纹尺寸
M10 x 1.5
产品
Screws
长度
60 mm
50M100150S060拓展信息
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components
Essentra Components








哦! 它是空的。